Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205933221E3

Description
220µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 540mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 540mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205933221E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205933221E3-ND
Aluminum Electrolytic Capacitors MAL205933221E3-ND
220µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 540mOhm @ 100Hz 10000 Hrs @ 105°C

220µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 540mOhm @ 100Hz 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205933221E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205933221E3
Capacitors - Aluminum Electrolytic Capacitors MAL205933221E3
CAP ALUM 220UF 20% 250V SNAP

CAP ALUM 220UF 20% 250V SNAP

Supplier's Site
Capacitor Alum Elec, 220Uf, 250V; Capacitance Vishay - 18C4592 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 220Uf, 250V; Capacitance Vishay
18C4592
Capacitor Alum Elec, 220Uf, 250V; Capacitance Vishay 18C4592
CAPACITOR ALUM ELEC, 220UF, 250V; Capacitance:220µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Product Diameter:25mm RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 220UF, 250V; Capacitance:220µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Product Diameter:25mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL205933221E3-ND MAL205933221E3 18C4592
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 220Uf, 250V; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Snap-In
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0103P90BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101C232T250EC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details