Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205928101E3

Description
100µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 1.27Ohm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 1.27Ohm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205928101E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205928101E3-ND
Aluminum Electrolytic Capacitors MAL205928101E3-ND
100µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 1.27Ohm @ 100Hz 10000 Hrs @ 105°C

100µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 1.27Ohm @ 100Hz 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205928101E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205928101E3
Capacitors - Aluminum Electrolytic Capacitors MAL205928101E3
CAP ALUM 100UF 20% 385V SNAP

CAP ALUM 100UF 20% 385V SNAP

Supplier's Site
100 385V 25X40Mm 105 10000H Vishay - 22M6026 - Newark, An Avnet Company
Chicago, IL, United States
100 385V 25X40Mm 105 10000H Vishay
22M6026
100 385V 25X40Mm 105 10000H Vishay 22M6026
100 385V 25x40mm 105 10000h

100 385V 25x40mm 105 10000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL205928101E3-ND MAL205928101E3 22M6026
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 100 385V 25X40Mm 105 10000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713191 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Aluminum Electrolytic Capacitors - 2002-101C113U100BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100101GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers