Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205912471E3

Description
470µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 335mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
470µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 335mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205912471E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205912471E3-ND
Aluminum Electrolytic Capacitors MAL205912471E3-ND
470µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 335mOhm @ 100Hz 10000 Hrs @ 105°C

470µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 335mOhm @ 100Hz 10000 Hrs @ 105°C

Buy Now Datasheet
470 200V 30X35Mm 105 10000H Vishay - 22M6010 - Newark, An Avnet Company
Chicago, IL, United States
470 200V 30X35Mm 105 10000H Vishay
22M6010
470 200V 30X35Mm 105 10000H Vishay 22M6010
470 200V 30x35mm 105 10000h

470 200V 30x35mm 105 10000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205912471E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205912471E3
Capacitors - Aluminum Electrolytic Capacitors MAL205912471E3
CAP ALUM 470UF 20% 200V SNAP

CAP ALUM 470UF 20% 200V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL205912471E3-ND 22M6010 MAL205912471E3
Product Name Aluminum Electrolytic Capacitors 470 200V 30X35Mm 105 10000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620730 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101303U050CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0100102KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details