Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205879152E3

Description
1500µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 111mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
1500µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 111mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205879152E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205879152E3-ND
Aluminum Electrolytic Capacitors MAL205879152E3-ND
1500µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 111mOhm @ 100Hz 10000 Hrs @ 105°C

1500µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 111mOhm @ 100Hz 10000 Hrs @ 105°C

Buy Now Datasheet
1500 100V 30X40Mm 105 10000H Vishay - 22M6003 - Newark, An Avnet Company
Chicago, IL, United States
1500 100V 30X40Mm 105 10000H Vishay
22M6003
1500 100V 30X40Mm 105 10000H Vishay 22M6003
1500 100V 30x40mm 105 10000h

1500 100V 30x40mm 105 10000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205879152E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205879152E3
Capacitors - Aluminum Electrolytic Capacitors MAL205879152E3
CAP ALUM 1500UF 20% 100V SNAP

CAP ALUM 1500UF 20% 100V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL205879152E3-ND 22M6003 MAL205879152E3
Product Name Aluminum Electrolytic Capacitors 1500 100V 30X40Mm 105 10000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C103U050AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P500HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1730271 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details