Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205877222E3

Description
2200µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 87mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
2200µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 87mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205877222E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205877222E3-ND
Aluminum Electrolytic Capacitors MAL205877222E3-ND
2200µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 87mOhm @ 100Hz 5000 Hrs @ 105°C

2200µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 87mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
2200 40V 22X30Mm 105 5000H Vishay - 22M5991 - Newark, An Avnet Company
Chicago, IL, United States
2200 40V 22X30Mm 105 5000H Vishay
22M5991
2200 40V 22X30Mm 105 5000H Vishay 22M5991
2200 40V 22x30mm 105 5000h

2200 40V 22x30mm 105 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205877222E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205877222E3
Capacitors - Aluminum Electrolytic Capacitors MAL205877222E3
CAP ALUM 2200UF 20% 40V SNAP

CAP ALUM 2200UF 20% 40V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL205877222E3-ND 22M5991 MAL205877222E3
Product Name Aluminum Electrolytic Capacitors 2200 40V 22X30Mm 105 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100121JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 338-101C733U063CF2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details