Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205876682E3

Description
6800µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 49mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
6800µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 49mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205876682E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205876682E3-ND
Aluminum Electrolytic Capacitors MAL205876682E3-ND
6800µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 49mOhm @ 100Hz 5000 Hrs @ 105°C

6800µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 49mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
6800 25V 30X30Mm 105 5000H Vishay - 22M5987 - Newark, An Avnet Company
Chicago, IL, United States
6800 25V 30X30Mm 105 5000H Vishay
22M5987
6800 25V 30X30Mm 105 5000H Vishay 22M5987
6800 25V 30x30mm 105 5000h

6800 25V 30x30mm 105 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205876682E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205876682E3
Capacitors - Aluminum Electrolytic Capacitors MAL205876682E3
CAP ALUM 6800UF 20% 25V SNAP

CAP ALUM 6800UF 20% 25V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL205876682E3-ND 22M5987 MAL205876682E3
Product Name Aluminum Electrolytic Capacitors 6800 25V 30X30Mm 105 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701294 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C134U075DG2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 130000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0103P30BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details