Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205875682E3

Description
6800µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 56mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
6800µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 56mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205875682E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205875682E3-ND
Aluminum Electrolytic Capacitors MAL205875682E3-ND
6800µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 56mOhm @ 100Hz 5000 Hrs @ 105°C

6800µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 56mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
6800 16V 25X30Mm 105 5000H Vishay - 22M5980 - Newark, An Avnet Company
Chicago, IL, United States
6800 16V 25X30Mm 105 5000H Vishay
22M5980
6800 16V 25X30Mm 105 5000H Vishay 22M5980
6800 16V 25x30mm 105 5000h

6800 16V 25x30mm 105 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205875682E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205875682E3
Capacitors - Aluminum Electrolytic Capacitors MAL205875682E3
CAP ALUM 6800UF 20% 16V SNAP

CAP ALUM 6800UF 20% 16V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL205875682E3-ND 22M5980 MAL205875682E3
Product Name Aluminum Electrolytic Capacitors 6800 16V 25X30Mm 105 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-1206-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101C173U040AB2AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details