Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205875333E3

Description
33000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 25mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
33000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 25mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205875333E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205875333E3-ND
Aluminum Electrolytic Capacitors MAL205875333E3-ND
33000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 25mOhm @ 100Hz 5000 Hrs @ 105°C

33000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 25mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
33000 16V 35X50Mm 105 5000H Vishay - 22M5978 - Newark, An Avnet Company
Chicago, IL, United States
33000 16V 35X50Mm 105 5000H Vishay
22M5978
33000 16V 35X50Mm 105 5000H Vishay 22M5978
33000 16V 35x50mm 105 5000h

33000 16V 35x50mm 105 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205875333E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205875333E3
Capacitors - Aluminum Electrolytic Capacitors MAL205875333E3
CAP ALUM 33000UF 20% 16V SNAP

CAP ALUM 33000UF 20% 16V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL205875333E3-ND 22M5978 MAL205875333E3
Product Name Aluminum Electrolytic Capacitors 33000 16V 35X50Mm 105 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-040220500103KXTFM2CT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details