6800µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 61mOhm @ 100Hz 5000 Hrs @ 105°C
CAP ALUM 6800UF 20% 10V SNAP
6800 10V 22x30mm 105 5000h
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MAL205874682E3-ND | MAL205874682E3 | 22M5973 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | 6800 10V 22X30Mm 105 5000H Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |