Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205858682E3

Description
6800µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 46mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
6800µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 46mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4800PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4800PHBK-ND
Aluminum Electrolytic Capacitors 4800PHBK-ND
6800µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 46mOhm @ 100Hz 10000 Hrs @ 105°C

6800µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 46mOhm @ 100Hz 10000 Hrs @ 105°C

Buy Now Datasheet
Electrolytic Capacitor, Long Life, 058 Pll-Si Series, 6800 F, 20%, 63 V, 35 Mm, 0.046 Ohm Rohs Compliant Vishay - 98K6780 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, 058 Pll-Si Series, 6800 F, 20%, 63 V, 35 Mm, 0.046 Ohm Rohs Compliant Vishay
98K6780
Electrolytic Capacitor, Long Life, 058 Pll-Si Series, 6800 F, 20%, 63 V, 35 Mm, 0.046 Ohm Rohs Compliant Vishay 98K6780
Electrolytic Capacitor, Long Life, 058 PLL-SI Series, 6800 F, 20%, 63 V, 35 mm, 0.046 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, 058 PLL-SI Series, 6800 F, 20%, 63 V, 35 mm, 0.046 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205858682E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205858682E3
Capacitors - Aluminum Electrolytic Capacitors MAL205858682E3
CAP ALUM 6800UF 20% 63V SNAP

CAP ALUM 6800UF 20% 63V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 4800PHBK-ND 98K6780 MAL205858682E3
Product Name Aluminum Electrolytic Capacitors Electrolytic Capacitor, Long Life, 058 Pll-Si Series, 6800 F, 20%, 63 V, 35 Mm, 0.046 Ohm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0500270FCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701165 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers