4700µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 60mOhm @ 100Hz 10000 Hrs @ 105°C
4700uF 63V Aluminum Electrolytic Capacitor, Snap-In, 60mR ESR Product overview: MAL205858472E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700uF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL205858472E3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 992656-MAL205858472E
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: 058 PLL-SI
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.654" (42.00mm)
Standard Package: 50
Capacitance: 4700 µF
Tolerance: ±20%
Voltage - Rated: 63 V
Lead Spacing: 0.394" (10.00mm)
Impedance: 45 mOhms
ESR (Equivalent Series Resistance): 60mOhm @ 100Hz
Lifetime @ Temp.: 10000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 1.378" Dia (35.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Vishay Beyschlag/Draloric/B
Other Names: 4799PHBK,MAL20585847
Ripple Current @ Low Frequency: 3.65 A @ 100 Hz
058 PSM Snapin Aluminium Cap 63V,4700uF
Electrolytic Capacitor, Long Life, 058 PLL-SI Series, 4700 F, 20%, 63 V, 35 mm, 0.06 ohm RoHS Compliant: Yes
CAP ALUM 4700UF 20% 63V SNAP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4799PHBK-ND | 58-MAL205858472E3 | 992656-MAL205858472E3 | 1668045 | 98K6779 | MAL205858472E3 |
| Product Name | Aluminum Electrolytic Capacitors | 4700uF 63V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminium Capacitors | Electrolytic Capacitor, Long Life, 058 Pll-Si Series, 4700 F, 20%, 63 V, 35 Mm, 0.06 Ohm Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | ||||
| Features | Polarized | Polarized | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic |