Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205857332E3

Description
3300µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 71mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
3300µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 71mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL205857332E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL205857332E3-ND
Aluminum Electrolytic Capacitors 56-MAL205857332E3-ND
3300µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 71mOhm @ 100Hz 5000 Hrs @ 105°C

3300µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 71mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
3300uF 40V 0.071 Ohm Capacitor
58-MAL205857332E3
3300uF 40V 0.071 Ohm Capacitor 58-MAL205857332E3
Cap Aluminum Lytic 3300uF 40V 20% (25 X 30mm) Snap-In 10mm 0.071 Ohm 2430mA 2000h 105°C Bulk Product overview: MAL205857332E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300uF, 40V, 0.071 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300uF, 40V, 0.071 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL205857332E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 3300uF 40V 20% (25 X 30mm) Snap-In 10mm 0.071 Ohm 2430mA 2000h 105°C Bulk Product overview: MAL205857332E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300uF, 40V, 0.071 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300uF, 40V, 0.071 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL205857332E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor - 24862877 - Radwell International
Willingboro, NJ, United States
Capacitor
24862877
Capacitor 24862877
ELECTROLYTIC CAPACITOR, LONG LIFE, 058 PLL-SI SERIES, 3300 F, 20%, 40 V, 25 MM, 0.071 OHM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ELECTROLYTIC CAPACITOR, LONG LIFE, 058 PLL-SI SERIES, 3300 F, 20%, 40 V, 25 MM, 0.071 OHM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Electrolytic Capacitor, Long Life, 058 Pll-Si Series, 3300 F, 20%, 40 V, 25 Mm, 0.071 Ohm Rohs Compliant Vishay - 98K6774 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, 058 Pll-Si Series, 3300 F, 20%, 40 V, 25 Mm, 0.071 Ohm Rohs Compliant Vishay
98K6774
Electrolytic Capacitor, Long Life, 058 Pll-Si Series, 3300 F, 20%, 40 V, 25 Mm, 0.071 Ohm Rohs Compliant Vishay 98K6774
Electrolytic Capacitor, Long Life, 058 PLL-SI Series, 3300 F, 20%, 40 V, 25 mm, 0.071 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, 058 PLL-SI Series, 3300 F, 20%, 40 V, 25 mm, 0.071 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205857332E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205857332E3
Capacitors - Aluminum Electrolytic Capacitors MAL205857332E3
CAP ALUM 3300UF 20% 40V SNAP

CAP ALUM 3300UF 20% 40V SNAP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Radwell International Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL205857332E3-ND 58-MAL205857332E3 24862877 98K6774 MAL205857332E3
Product Name Aluminum Electrolytic Capacitors 3300uF 40V 0.071 Ohm Capacitor Capacitor Electrolytic Capacitor, Long Life, 058 Pll-Si Series, 3300 F, 20%, 40 V, 25 Mm, 0.071 Ohm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050521500561FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C264U025DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details