Vishay Precision Group Aluminum Electrolytic Capacitors MAL205855472E3

Description
4700µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 65mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
4700µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 65mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205855472E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205855472E3-ND
Aluminum Electrolytic Capacitors MAL205855472E3-ND
4700µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 65mOhm @ 100Hz 5000 Hrs @ 105°C

4700µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 65mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitor Alum Elec, 4700Uf, 16V; Capacitance Vishay - 18C4574 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 4700Uf, 16V; Capacitance Vishay
18C4574
Capacitor Alum Elec, 4700Uf, 16V; Capacitance Vishay 18C4574
CAPACITOR ALUM ELEC, 4700UF, 16V; Capacitance:4700µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Diameter:22mm RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 4700UF, 16V; Capacitance:4700µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Diameter:22mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205855472E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205855472E3
Capacitors - Aluminum Electrolytic Capacitors MAL205855472E3
CAP ALUM 4700UF 20% 16V SNAP

CAP ALUM 4700UF 20% 16V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL205855472E3-ND 18C4574 MAL205855472E3
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elec, 4700Uf, 16V; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Snap-In Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701220 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 101C133U020AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100152FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details