22000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 31mOhm @ 100Hz 5000 Hrs @ 105°C
CAP ALUM 22000UF 20% 10V SNAP
CAPACITOR ALUM ELEC, 22000UF, 10V; Capacitance:22000µF;
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MAL205854223E3-ND | MAL205854223E3 | 18C4569 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor Alum Elec, 22000Uf, 10V; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Snap-In |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | Polarized |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |