Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205851682E3

Description
6800µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 49mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
6800µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 49mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL205851682E3TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL205851682E3TB-ND
Aluminum Electrolytic Capacitors 56-MAL205851682E3TB-ND
6800µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 49mOhm @ 100Hz 5000 Hrs @ 105°C

6800µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 49mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL205851682E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL205851682E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL205851682E3CT-ND
6800µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 49mOhm @ 100Hz 5000 Hrs @ 105°C

6800µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 49mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitor Alum Elec, 6800Uf, 50V; Capacitance Vishay - 18C4567 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 6800Uf, 50V; Capacitance Vishay
18C4567
Capacitor Alum Elec, 6800Uf, 50V; Capacitance Vishay 18C4567
CAPACITOR ALUM ELEC, 6800UF, 50V; Capacitance:6800µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Diameter:35mm RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 6800UF, 50V; Capacitance:6800µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Diameter:35mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205851682E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205851682E3
Capacitors - Aluminum Electrolytic Capacitors MAL205851682E3
CAP ALUM 6800UF 20% 50V SNAP

CAP ALUM 6800UF 20% 50V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL205851682E3TB-ND 18C4567 MAL205851682E3
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elec, 6800Uf, 50V; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Snap-In Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - 1608-050525003P30BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101243U040BB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details