10000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 38mOhm @ 100Hz 5000 Hrs @ 105°C
CAPACITOR ALUM ELEC, 10000UF, 50V; Capacitance:10000µF;
CAP ALUM 10000UF 20% 50V SNAP
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL205851103E3-ND | 18C4563 | MAL205851103E3 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitor Alum Elec, 10000Uf, 50V; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Snap-In | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | Polarized |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |