Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205849102E3

Description
1000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 158mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
1000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 158mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205849102E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205849102E3-ND
Aluminum Electrolytic Capacitors MAL205849102E3-ND
1000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 158mOhm @ 100Hz 10000 Hrs @ 105°C

1000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 158mOhm @ 100Hz 10000 Hrs @ 105°C

Buy Now Datasheet
Electrolytic Capacitor, Long Life, 058 Pll-Si Series, 1000 F, 20%, 100 V, 25 Mm, 0.158 Ohm Rohs Compliant Vishay - 98K6768 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, 058 Pll-Si Series, 1000 F, 20%, 100 V, 25 Mm, 0.158 Ohm Rohs Compliant Vishay
98K6768
Electrolytic Capacitor, Long Life, 058 Pll-Si Series, 1000 F, 20%, 100 V, 25 Mm, 0.158 Ohm Rohs Compliant Vishay 98K6768
Electrolytic Capacitor, Long Life, 058 PLL-SI Series, 1000 F, 20%, 100 V, 25 mm, 0.158 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, 058 PLL-SI Series, 1000 F, 20%, 100 V, 25 mm, 0.158 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205849102E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205849102E3
Capacitors - Aluminum Electrolytic Capacitors MAL205849102E3
CAP ALUM 1000UF 20% 100V SNAP

CAP ALUM 1000UF 20% 100V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL205849102E3-ND 98K6768 MAL205849102E3
Product Name Aluminum Electrolytic Capacitors Electrolytic Capacitor, Long Life, 058 Pll-Si Series, 1000 F, 20%, 100 V, 25 Mm, 0.158 Ohm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C484U025DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
SMD 0.001uF 50V Capacitor - 60-0603B102K500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers
Aluminium Capacitors - 1711159 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details