Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205847682E3

Description
6800µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 39mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
6800µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 39mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205847682E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205847682E3-ND
Aluminum Electrolytic Capacitors MAL205847682E3-ND
6800µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 39mOhm @ 100Hz 5000 Hrs @ 105°C

6800µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 39mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205847682E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205847682E3
Capacitors - Aluminum Electrolytic Capacitors MAL205847682E3
CAP ALUM 6800UF 20% 40V SNAP

CAP ALUM 6800UF 20% 40V SNAP

Supplier's Site
6800 40V 25X50Mm 105 5000H Vishay - 97C1780 - Newark, An Avnet Company
Chicago, IL, United States
6800 40V 25X50Mm 105 5000H Vishay
97C1780
6800 40V 25X50Mm 105 5000H Vishay 97C1780
6800 40V 25x50mm 105 5000h

6800 40V 25x50mm 105 5000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL205847682E3-ND MAL205847682E3 97C1780
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 6800 40V 25X50Mm 105 5000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000220FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101222U100AD2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2200 microF
View Details
3 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details