Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205841472E3

Description
4700µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 43mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
4700µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 43mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205841472E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205841472E3-ND
Aluminum Electrolytic Capacitors MAL205841472E3-ND
4700µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 43mOhm @ 100Hz 5000 Hrs @ 105°C

4700µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 43mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
4700 50V 25X50Mm 105 5000H Vishay - 97C1771 - Newark, An Avnet Company
Chicago, IL, United States
4700 50V 25X50Mm 105 5000H Vishay
97C1771
4700 50V 25X50Mm 105 5000H Vishay 97C1771
4700 50V 25x50mm 105 5000h

4700 50V 25x50mm 105 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205841472E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205841472E3
Capacitors - Aluminum Electrolytic Capacitors MAL205841472E3
CAP ALUM 4700UF 20% 50V SNAP

CAP ALUM 4700UF 20% 50V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL205841472E3-ND 97C1771 MAL205841472E3
Product Name Aluminum Electrolytic Capacitors 4700 50V 25X50Mm 105 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details