Cap Aluminum Lytic 3300uF 50V 20% (25 X 40mm) Snap-In 10mm 0.057 Ohm 3070mA 2000h 105°C Bulk Product overview: MAL205841332E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300uF, 50V, 0.057 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300uF, 50V, 0.057 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL205841332E3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1027347-MAL205841332
Packaging: Bulk
Voltage Rating: 50V
Applications: General Purpose
Height - Seated (Max): 1.654" (42.00mm)
Mounting: Through Hole
Capacitance: 3300μF
Tolerance: ±20%
Lead Spacing: 0.394" (10.00mm)
Impedance: 33 mOhm
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
ESR: 57 mOhm @ 100Hz
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: Radial, Can - Snap-In
Ripple Current - Low Frequency: 3.07A @ 100Hz
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
3300µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 57mOhm @ 100Hz 5000 Hrs @ 105°C
CAP ALUM 3300UF 20% 50V SNAP
ALUMINUM ELECTROLYTIC CAPACITOR, 3300UF, 50V; Capacitance:3300µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mmRoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL205841332E3 | 1027347-MAL205841332E3 | MAL205841332E3-ND | MAL205841332E3 | 18C4550 |
| Product Name | 3300uF 50V 0.057 Ohm Capacitor | Aluminum Capacitors - MAL205841332E3 | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 3300Uf, 50V; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Snap-In | |
| RoHS Compliant | Yes | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 85 C (-40 to 185 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 3.30E9 microF | 3300 microF | 3300 microF | 3300 microF | 3300 microF |