Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205778479E3

Description
47µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 3Ohm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
47µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 3Ohm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205778479E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205778479E3-ND
Aluminum Electrolytic Capacitors MAL205778479E3-ND
47µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 3Ohm @ 100Hz 12000 Hrs @ 85°C

47µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 3Ohm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number MAL205778479E3-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P800HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 338-101462U025AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminium Capacitors - 1713283 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers