Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205757331E3

Description
330µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 700mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
330µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 700mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205757331E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205757331E3-ND
Aluminum Electrolytic Capacitors MAL205757331E3-ND
330µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 700mOhm @ 100Hz 5000 Hrs @ 85°C

330µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 700mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205757331E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205757331E3
Capacitors - Aluminum Electrolytic Capacitors MAL205757331E3
CAP ALUM 330UF 20% 450V SNAP

CAP ALUM 330UF 20% 450V SNAP

Supplier's Site
Electrolytic Capacitor, Long Life, 057 Psm Series, 330 F, 20%, 450 V, 35 Mm, 0.7 Ohm Rohs Compliant Vishay - 98K6761 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, 057 Psm Series, 330 F, 20%, 450 V, 35 Mm, 0.7 Ohm Rohs Compliant Vishay
98K6761
Electrolytic Capacitor, Long Life, 057 Psm Series, 330 F, 20%, 450 V, 35 Mm, 0.7 Ohm Rohs Compliant Vishay 98K6761
Electrolytic Capacitor, Long Life, 057 PSM Series, 330 F, 20%, 450 V, 35 mm, 0.7 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, 057 PSM Series, 330 F, 20%, 450 V, 35 mm, 0.7 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL205757331E3-ND MAL205757331E3 98K6761
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Long Life, 057 Psm Series, 330 F, 20%, 450 V, 35 Mm, 0.7 Ohm Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101222U100AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0103P30BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1713206 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details