Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205756479E3

Description
47µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3Ohm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
47µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3Ohm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4665PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4665PHBK-ND
Aluminum Electrolytic Capacitors 4665PHBK-ND
47µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3Ohm @ 100Hz 12000 Hrs @ 85°C

47µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3Ohm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Cap Aluminum Lytic 47uF 400V 20% (22 X 25mm) Snap-In 3 Ohm 500mA 5000h 85C Bulk - 886-MAL205756479E3 - Utmel Electronic Limited
Hong Kong, China
Cap Aluminum Lytic 47uF 400V 20% (22 X 25mm) Snap-In 3 Ohm 500mA 5000h 85C Bulk
886-MAL205756479E3
Cap Aluminum Lytic 47uF 400V 20% (22 X 25mm) Snap-In 3 Ohm 500mA 5000h 85C Bulk 886-MAL205756479E3
Cap Aluminum Lytic 47uF 400V 20% (22 X 25mm) Snap-In 3 Ohm 500mA 5000h 85C Bulk

Cap Aluminum Lytic 47uF 400V 20% (22 X 25mm) Snap-In 3 Ohm 500mA 5000h 85C Bulk

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205756479E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205756479E3
Capacitors - Aluminum Electrolytic Capacitors MAL205756479E3
CAP ALUM 47UF 20% 400V SNAP

CAP ALUM 47UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 4665PHBK-ND 886-MAL205756479E3 MAL205756479E3
Product Name Aluminum Electrolytic Capacitors Cap Aluminum Lytic 47uF 400V 20% (22 X 25mm) Snap-In 3 Ohm 500mA 5000h 85C Bulk Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C233T200DG1DS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers