Vishay Precision Group Aluminum Electrolytic Capacitors MAL205756471E3

Description
470µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 340mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
470µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 340mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4796PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4796PHBK-ND
Aluminum Electrolytic Capacitors 4796PHBK-ND
470µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 340mOhm @ 100Hz 12000 Hrs @ 85°C

470µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 340mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
470uF 400V Capacitor
58-MAL205756471E3
470uF 400V Capacitor 58-MAL205756471E3
470uF 400V Aluminum Electrolytic Capacitor, Snap-In, 340mR ESR Product overview: MAL205756471E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL205756471E3 can be used for catalog matching and distributor lookup.

470uF 400V Aluminum Electrolytic Capacitor, Snap-In, 340mR ESR Product overview: MAL205756471E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL205756471E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 470Uf, 400V; Capacitance Vishay - 18C4545 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 470Uf, 400V; Capacitance Vishay
18C4545
Aluminum Electrolytic Capacitor, 470Uf, 400V; Capacitance Vishay 18C4545
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 400V; Capacitance:470µF; Voltage(DC):400V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:12000 hours @ 85°C; Polarity:Polar; Product Range:057 PSM Series; Product Diameter:35mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 400V; Capacitance:470µF; Voltage(DC):400V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:12000 hours @ 85°C; Polarity:Polar; Product Range:057 PSM Series; Product Diameter:35mm RoHS Compliant: Yes

Supplier's Site
Electrolytic Capacitor, Long Life, 057 Psm Series, 470 F, 20%, 400 V, 35 Mm, 340 Ohm Rohs Compliant Vishay - 98K6759 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, 057 Psm Series, 470 F, 20%, 400 V, 35 Mm, 340 Ohm Rohs Compliant Vishay
98K6759
Electrolytic Capacitor, Long Life, 057 Psm Series, 470 F, 20%, 400 V, 35 Mm, 340 Ohm Rohs Compliant Vishay 98K6759
Electrolytic Capacitor, Long Life, 057 PSM Series, 470 F, 20%, 400 V, 35 mm, 340 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, 057 PSM Series, 470 F, 20%, 400 V, 35 mm, 340 ohm RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205756471E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205756471E3
Capacitors - Aluminum Electrolytic Capacitors MAL205756471E3
CAP ALUM 470UF 20% 400V SNAP

CAP ALUM 470UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 4796PHBK-ND 58-MAL205756471E3 18C4545 98K6759 MAL205756471E3
Product Name Aluminum Electrolytic Capacitors 470uF 400V Capacitor Aluminum Electrolytic Capacitor, 470Uf, 400V; Capacitance Vishay Electrolytic Capacitor, Long Life, 057 Psm Series, 470 F, 20%, 400 V, 35 Mm, 340 Ohm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitors - 2002-101821T075AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701231 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-0603F0500820GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details