Vishay Precision Group Aluminum Electrolytic Capacitors MAL205753221E3

Description
CAP ALUM 220UF 20% 250V SNAP TH
Request a Quote Datasheet
Description
CAP ALUM 220UF 20% 250V SNAP TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL205753221E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL205753221E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL205753221E3CT-ND
CAP ALUM 220UF 20% 250V SNAP TH

CAP ALUM 220UF 20% 250V SNAP TH

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL205753221E3TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL205753221E3TB-ND
Aluminum Electrolytic Capacitors 56-MAL205753221E3TB-ND
220µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 660mOhm @ 100Hz 12000 Hrs @ 85°C

220µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 660mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitor Alum Elec, 220Uf, 250V; Capacitance Vishay - 18C4542 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 220Uf, 250V; Capacitance Vishay
18C4542
Capacitor Alum Elec, 220Uf, 250V; Capacitance Vishay 18C4542
CAPACITOR ALUM ELEC, 220UF, 250V; Capacitance:220µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:12000 hours @ 85°C; Polarity:Polar; Product Range:057 PSM Series RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 220UF, 250V; Capacitance:220µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:12000 hours @ 85°C; Polarity:Polar; Product Range:057 PSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 56-MAL205753221E3CT-ND 18C4542
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elec, 220Uf, 250V; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Snap-In
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713226 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Aluminum Electrolytic - 101C154U020CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N820F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details