Vishay Precision Group Aluminium Capacitors MAL205753102E3

Description
057 PSM Snapin Aluminium Cap,250V,1000uF
Request a Quote Datasheet
Description
057 PSM Snapin Aluminium Cap,250V,1000uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1802188 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1802188
Aluminium Capacitors 1802188
057 PSM Snapin Aluminium Cap,250V,1000uF

057 PSM Snapin Aluminium Cap,250V,1000uF

Supplier's Site
Aluminium Capacitors - 1726424 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1726424
Aluminium Capacitors 1726424
057 PSM Snapin Aluminium Cap,250V,1000uF

057 PSM Snapin Aluminium Cap,250V,1000uF

Supplier's Site
Aluminum Electrolytic Capacitors - MAL205753102E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205753102E3-ND
Aluminum Electrolytic Capacitors MAL205753102E3-ND
1000µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 160mOhm @ 100Hz 12000 Hrs @ 85°C

1000µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 160mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205753102E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205753102E3
Capacitors - Aluminum Electrolytic Capacitors MAL205753102E3
CAP ALUM 1000UF 20% 250V SNAP

CAP ALUM 1000UF 20% 250V SNAP

Supplier's Site
Capacitor Alum Elec, 1000Uf, 250V; Capacitance Vishay - 18C4540 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 1000Uf, 250V; Capacitance Vishay
18C4540
Capacitor Alum Elec, 1000Uf, 250V; Capacitance Vishay 18C4540
CAPACITOR ALUM ELEC, 1000UF, 250V; Capacitance:1000µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:12000 hours @ 85°C; Polarity:Polar; Product Range:057 PSM Series; Product Diameter:35mm; Product Height:50mmRoHS Compliant: Yes

CAPACITOR ALUM ELEC, 1000UF, 250V; Capacitance:1000µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:12000 hours @ 85°C; Polarity:Polar; Product Range:057 PSM Series; Product Diameter:35mm; Product Height:50mmRoHS Compliant: Yes

Supplier's Site
Electrolytic Capacitor, Long Life, 057 Psm Series, 1000 F, 20%, 250 V, 35 Mm, 0.16 Ohm Rohs Compliant Vishay - 98K6758 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, 057 Psm Series, 1000 F, 20%, 250 V, 35 Mm, 0.16 Ohm Rohs Compliant Vishay
98K6758
Electrolytic Capacitor, Long Life, 057 Psm Series, 1000 F, 20%, 250 V, 35 Mm, 0.16 Ohm Rohs Compliant Vishay 98K6758
Electrolytic Capacitor, Long Life, 057 PSM Series, 1000 F, 20%, 250 V, 35 mm, 0.16 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, 057 PSM Series, 1000 F, 20%, 250 V, 35 mm, 0.16 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1802188 MAL205753102E3-ND MAL205753102E3 18C4540 98K6758
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 1000Uf, 250V; Capacitance Vishay Electrolytic Capacitor, Long Life, 057 Psm Series, 1000 F, 20%, 250 V, 35 Mm, 0.16 Ohm Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Features Polarized Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C334U016CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701132 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details