Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205752221E3

Description
220µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 650mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
220µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 650mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL205752221E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL205752221E3-ND
Aluminum Electrolytic Capacitors 56-MAL205752221E3-ND
220µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 650mOhm @ 100Hz 12000 Hrs @ 85°C

220µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 650mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205752221E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205752221E3
Capacitors - Aluminum Electrolytic Capacitors MAL205752221E3
CAP ALUM 220UF 20% 200V SNAP

CAP ALUM 220UF 20% 200V SNAP

Supplier's Site
Aluminum Electrolytic Capacitor, 220Uf, 200V; Capacitance Vishay - 18C4537 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 220Uf, 200V; Capacitance Vishay
18C4537
Aluminum Electrolytic Capacitor, 220Uf, 200V; Capacitance Vishay 18C4537
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 200V; Capacitance:220µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:12000 hours @ 85°C; Polarity:Polar; Lead Spacing:10mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 200V; Capacitance:220µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:12000 hours @ 85°C; Polarity:Polar; Lead Spacing:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Electrolytic Capacitor, Long Life, 057 Psm Series, 220 F, 20%, 200 V, 22 Mm, 0.65 Ohm Rohs Compliant Vishay - 98K6756 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, 057 Psm Series, 220 F, 20%, 200 V, 22 Mm, 0.65 Ohm Rohs Compliant Vishay
98K6756
Electrolytic Capacitor, Long Life, 057 Psm Series, 220 F, 20%, 200 V, 22 Mm, 0.65 Ohm Rohs Compliant Vishay 98K6756
Electrolytic Capacitor, Long Life, 057 PSM Series, 220 F, 20%, 200 V, 22 mm, 0.65 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, 057 PSM Series, 220 F, 20%, 200 V, 22 mm, 0.65 ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL205752221E3-ND MAL205752221E3 18C4537 98K6756
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 220Uf, 200V; Capacitance Vishay Electrolytic Capacitor, Long Life, 057 Psm Series, 220 F, 20%, 200 V, 22 Mm, 0.65 Ohm Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Snap-In
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100471KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101462T075EA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details