Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205748221E3

Description
220µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 650mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
220µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 650mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205748221E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205748221E3-ND
Aluminum Electrolytic Capacitors MAL205748221E3-ND
220µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 650mOhm @ 100Hz 12000 Hrs @ 85°C

220µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 650mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205748221E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205748221E3
Capacitors - Aluminum Electrolytic Capacitors MAL205748221E3
CAP ALUM 220UF 20% 385V SNAP

CAP ALUM 220UF 20% 385V SNAP

Supplier's Site
Capacitor,220Uf,385Vdc,20-% Tol,20+% Tol Vishay - 97C1749 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,220Uf,385Vdc,20-% Tol,20+% Tol Vishay
97C1749
Capacitor,220Uf,385Vdc,20-% Tol,20+% Tol Vishay 97C1749
Capacitor,220uF,385V DC,20-% Tol,20+% Tol

Capacitor,220uF,385VDC,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL205748221E3-ND MAL205748221E3 97C1749
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,220Uf,385Vdc,20-% Tol,20+% Tol Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C153U100CB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1160-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701128 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details