Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205738221E3

Description
220µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 650mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
220µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 650mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205738221E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205738221E3-ND
Aluminum Electrolytic Capacitors MAL205738221E3-ND
220µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 650mOhm @ 100Hz 12000 Hrs @ 85°C

220µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 650mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitor,220Uf,385Vdc,20-% Tol,20+% Tol Vishay - 97C1738 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,220Uf,385Vdc,20-% Tol,20+% Tol Vishay
97C1738
Capacitor,220Uf,385Vdc,20-% Tol,20+% Tol Vishay 97C1738
Capacitor,220uF,385V DC,20-% Tol,20+% Tol

Capacitor,220uF,385VDC,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL205738221E3-ND 97C1738
Product Name Aluminum Electrolytic Capacitors Capacitor,220Uf,385Vdc,20-% Tol,20+% Tol Vishay
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0603B153K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details