Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205737101E3

Description
100µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 2.6Ohm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
100µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 2.6Ohm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL205737101E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL205737101E3-ND
Aluminum Electrolytic Capacitors 56-MAL205737101E3-ND
100µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 2.6Ohm @ 100Hz 5000 Hrs @ 85°C

100µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 2.6Ohm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205737101E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205737101E3
Capacitors - Aluminum Electrolytic Capacitors MAL205737101E3
CAP ALUM 100UF 20% 450V SNAP

CAP ALUM 100UF 20% 450V SNAP

Supplier's Site
Capacitor Alum Elec, 100Uf, 450V; Capacitance Vishay - 18C4529 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 100Uf, 450V; Capacitance Vishay
18C4529
Capacitor Alum Elec, 100Uf, 450V; Capacitance Vishay 18C4529
CAPACITOR ALUM ELEC, 100UF, 450V; Capacitance:100µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:12000 hours @ 85°C; Polarity:Polar; Product Range:057 PSM Series RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 100UF, 450V; Capacitance:100µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:12000 hours @ 85°C; Polarity:Polar; Product Range:057 PSM Series RoHS Compliant: Yes

Supplier's Site
Electrolytic Capacitor, Long Life, 057 Psm Series, 100 F, 20%, 450 V, 25 Mm, 2.6 Ohm Rohs Compliant Vishay - 98K6753 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, 057 Psm Series, 100 F, 20%, 450 V, 25 Mm, 2.6 Ohm Rohs Compliant Vishay
98K6753
Electrolytic Capacitor, Long Life, 057 Psm Series, 100 F, 20%, 450 V, 25 Mm, 2.6 Ohm Rohs Compliant Vishay 98K6753
Electrolytic Capacitor, Long Life, 057 PSM Series, 100 F, 20%, 450 V, 25 mm, 2.6 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, 057 PSM Series, 100 F, 20%, 450 V, 25 mm, 2.6 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL205737101E3-ND MAL205737101E3 18C4529 98K6753
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 100Uf, 450V; Capacitance Vishay Electrolytic Capacitor, Long Life, 057 Psm Series, 100 F, 20%, 450 V, 25 Mm, 2.6 Ohm Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Snap-In
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 0603J0100270KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 101C232M100AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details