Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205679471E3

Description
470µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 535mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
470µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 535mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205679471E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205679471E3-ND
Aluminum Electrolytic Capacitors MAL205679471E3-ND
470µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 535mOhm @ 100Hz 12000 Hrs @ 85°C

470µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 535mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitor,470Uf,100Vdc,20-% Tol,20+% Tol Vishay - 22M5870 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,470Uf,100Vdc,20-% Tol,20+% Tol Vishay
22M5870
Capacitor,470Uf,100Vdc,20-% Tol,20+% Tol Vishay 22M5870
Capacitor,470uF,100V DC,20-% Tol,20+% Tol

Capacitor,470uF,100VDC,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL205679471E3-ND 22M5870
Product Name Aluminum Electrolytic Capacitors Capacitor,470Uf,100Vdc,20-% Tol,20+% Tol Vishay
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - 0603J0102P70CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C552U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details