Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205675223E3

Description
22000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 33mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
22000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 33mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205675223E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205675223E3-ND
Aluminum Electrolytic Capacitors MAL205675223E3-ND
22000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 33mOhm @ 100Hz 12000 Hrs @ 85°C

22000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 33mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205675223E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205675223E3
Capacitors - Aluminum Electrolytic Capacitors MAL205675223E3
CAP ALUM 22000UF 20% 16V SNAP

CAP ALUM 22000UF 20% 16V SNAP

Supplier's Site
Capacitor,22Mf,16Vdc,20-% Tol,20+% Tol Vishay - 22M5840 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,22Mf,16Vdc,20-% Tol,20+% Tol Vishay
22M5840
Capacitor,22Mf,16Vdc,20-% Tol,20+% Tol Vishay 22M5840
Capacitor,22mF,16VDC ,20-% Tol,20+% Tol

Capacitor,22mF,16VDC,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL205675223E3-ND MAL205675223E3 22M5840
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,22Mf,16Vdc,20-% Tol,20+% Tol Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 22000 microF 22000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1711146 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Ceramic Capacitors - 0603J0100390KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details