Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205675153E3

Description
15000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 47mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
15000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 47mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205675153E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205675153E3-ND
Aluminum Electrolytic Capacitors MAL205675153E3-ND
15000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 47mOhm @ 100Hz 12000 Hrs @ 85°C

15000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 47mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitor,15Mf,16Vdc,20-% Tol,20+% Tol Vishay - 22M5839 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,15Mf,16Vdc,20-% Tol,20+% Tol Vishay
22M5839
Capacitor,15Mf,16Vdc,20-% Tol,20+% Tol Vishay 22M5839
Capacitor,15mF,16VDC ,20-% Tol,20+% Tol

Capacitor,15mF,16VDC,20-% Tol,20+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205675153E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205675153E3
Capacitors - Aluminum Electrolytic Capacitors MAL205675153E3
CAP ALUM 15000UF 20% 16V SNAP

CAP ALUM 15000UF 20% 16V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL205675153E3-ND 22M5839 MAL205675153E3
Product Name Aluminum Electrolytic Capacitors Capacitor,15Mf,16Vdc,20-% Tol,20+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF 15000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1730267 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 101C114U063DF1DS-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis, Stud Mount
View Details
4 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-1147-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers