Vishay Precision Group Aluminium Capacitors MAL205659472E3

Description
Vishay MAL205659472E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL205659472E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1802144 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1802144
Aluminium Capacitors 1802144
Vishay MAL205659472E3 Capacitor

Vishay MAL205659472E3 Capacitor

Supplier's Site
Aluminium Capacitors - 1727721 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1727721
Aluminium Capacitors 1727721
Vishay MAL205659472E3 Capacitor

Vishay MAL205659472E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL205659472E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL205659472E3-ND
Aluminum Electrolytic Capacitors 56-MAL205659472E3-ND
4700µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 75mOhm @ 100Hz 12000 Hrs @ 85°C

4700µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 75mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Electrolytic Capacitor, Long Life, 056 Psm Series, 4700 F, 20%, 100 V, 35 Mm, 0.075 Ohm Rohs Compliant Vishay - 98K6752 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, 056 Psm Series, 4700 F, 20%, 100 V, 35 Mm, 0.075 Ohm Rohs Compliant Vishay
98K6752
Electrolytic Capacitor, Long Life, 056 Psm Series, 4700 F, 20%, 100 V, 35 Mm, 0.075 Ohm Rohs Compliant Vishay 98K6752
Electrolytic Capacitor, Long Life, 056 PSM Series, 4700 F, 20%, 100 V, 35 mm, 0.075 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, 056 PSM Series, 4700 F, 20%, 100 V, 35 mm, 0.075 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205659472E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205659472E3
Capacitors - Aluminum Electrolytic Capacitors MAL205659472E3
CAP ALUM 4700UF 20% 100V SNAP

CAP ALUM 4700UF 20% 100V SNAP

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1802144 56-MAL205659472E3-ND 98K6752 MAL205659472E3
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Electrolytic Capacitor, Long Life, 056 Psm Series, 4700 F, 20%, 100 V, 35 Mm, 0.075 Ohm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701090 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101153U030BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers