Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205659152E3

Description
1500µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 190mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
1500µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 190mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4663PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4663PHBK-ND
Aluminum Electrolytic Capacitors 4663PHBK-ND
1500µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 190mOhm @ 100Hz 12000 Hrs @ 85°C

1500µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 190mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205659152E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205659152E3
Capacitors - Aluminum Electrolytic Capacitors MAL205659152E3
CAP ALUM 1500UF 20% 100V SNAP

CAP ALUM 1500UF 20% 100V SNAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 4663PHBK-ND MAL205659152E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C474U030DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0603J0105P60DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details