Vishay Precision Group Aluminium Capacitors MAL205658472E3

Description
056 PSM Snapin Aluminium Cap,63V,4700uF
Request a Quote Datasheet
Description
056 PSM Snapin Aluminium Cap,63V,4700uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1802087 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1802087
Aluminium Capacitors 1802087
056 PSM Snapin Aluminium Cap,63V,4700uF

056 PSM Snapin Aluminium Cap,63V,4700uF

Supplier's Site
Aluminium Capacitors - 1727709 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1727709
Aluminium Capacitors 1727709
056 PSM Snapin Aluminium Cap,63V,4700uF

056 PSM Snapin Aluminium Cap,63V,4700uF

Supplier's Site
Aluminum Electrolytic Capacitors - 4791PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4791PHBK-ND
Aluminum Electrolytic Capacitors 4791PHBK-ND
4700µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 50mOhm @ 100Hz 12000 Hrs @ 85°C

4700µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 50mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor 4700Uf, 63V, 20%, Snap-In; Capacitance Vishay - 18C4524 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 4700Uf, 63V, 20%, Snap-In; Capacitance Vishay
18C4524
Aluminum Electrolytic Capacitor 4700Uf, 63V, 20%, Snap-In; Capacitance Vishay 18C4524
ALUMINUM ELECTROLYTIC CAPACITOR 4700UF, 63V, 20%, SNAP-IN; Capacitance:4700µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Product Range:056 PSM Series; Product Height:40mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 4700UF, 63V, 20%, SNAP-IN; Capacitance:4700µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Product Range:056 PSM Series; Product Height:40mm RoHS Compliant: Yes

Supplier's Site
Electrolytic Capacitor, Long Life, 056 Psm Series, 4700 F, 20%, 63 V, 30 Mm, 0.05 Ohm Rohs Compliant Vishay - 98K6749 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, 056 Psm Series, 4700 F, 20%, 63 V, 30 Mm, 0.05 Ohm Rohs Compliant Vishay
98K6749
Electrolytic Capacitor, Long Life, 056 Psm Series, 4700 F, 20%, 63 V, 30 Mm, 0.05 Ohm Rohs Compliant Vishay 98K6749
Electrolytic Capacitor, Long Life, 056 PSM Series, 4700 F, 20%, 63 V, 30 mm, 0.05 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, 056 PSM Series, 4700 F, 20%, 63 V, 30 mm, 0.05 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205658472E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205658472E3
Capacitors - Aluminum Electrolytic Capacitors MAL205658472E3
CAP ALUM 4700UF 20% 63V SNAP

CAP ALUM 4700UF 20% 63V SNAP

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1802087 4791PHBK-ND 18C4524 98K6749 MAL205658472E3
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 4700Uf, 63V, 20%, Snap-In; Capacitance Vishay Electrolytic Capacitor, Long Life, 056 Psm Series, 4700 F, 20%, 63 V, 30 Mm, 0.05 Ohm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Features Polarized Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Polymer - 277XMPL004MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details