10000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 35mOhm @ 100Hz 12000 Hrs @ 85°C
056 PSM Snapin Aluminium Cap,63V,10000uF
Vishay MAL205658103E3 Capacitor
Electrolytic Capacitor, Long Life, 056 PSM Series, 10000 F, 20%, 63 V, 35 mm, 0.035 ohm RoHS Compliant: Yes
CAP ALUM 10000UF 20% 63V SNAP
CAP ALUM 10000UF 20% 63V SNAP
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4789PHBK-ND | 1802093 | 98K6746 | MAL205658103E3 | MAL205658103E3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Electrolytic Capacitor, Long Life, 056 Psm Series, 10000 F, 20%, 63 V, 35 Mm, 0.035 Ohm Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | ||
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 10000 microF | 10000 microF | 10000 microF |