Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205657223E3

Description
22000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 40mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
22000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 40mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4787PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4787PHBK-ND
Aluminum Electrolytic Capacitors 4787PHBK-ND
22000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 40mOhm @ 100Hz 12000 Hrs @ 85°C

22000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 40mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 22000Uf, 40V; Capacitance Vishay - 18C4518 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 22000Uf, 40V; Capacitance Vishay
18C4518
Aluminum Electrolytic Capacitor, 22000Uf, 40V; Capacitance Vishay 18C4518
ALUMINUM ELECTROLYTIC CAPACITOR, 22000UF, 40V; Capacitance:22000µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:12000 hours @ 85°C; Polarity:Polar; Product Range:056 PSM Series; Product Diameter:35mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 22000UF, 40V; Capacitance:22000µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:12000 hours @ 85°C; Polarity:Polar; Product Range:056 PSM Series; Product Diameter:35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Electrolytic Capacitor, Long Life, 056 Psm Series, 22000 F, 20%, 40 V, 35 Mm, 0.04 Ohm Rohs Compliant Vishay - 98K6743 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, 056 Psm Series, 22000 F, 20%, 40 V, 35 Mm, 0.04 Ohm Rohs Compliant Vishay
98K6743
Electrolytic Capacitor, Long Life, 056 Psm Series, 22000 F, 20%, 40 V, 35 Mm, 0.04 Ohm Rohs Compliant Vishay 98K6743
Electrolytic Capacitor, Long Life, 056 PSM Series, 22000 F, 20%, 40 V, 35 mm, 0.04 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, 056 PSM Series, 22000 F, 20%, 40 V, 35 mm, 0.04 ohm RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205657223E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205657223E3
Capacitors - Aluminum Electrolytic Capacitors MAL205657223E3
CAP ALUM 22000UF 20% 40V SNAP

CAP ALUM 22000UF 20% 40V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 4787PHBK-ND 18C4518 98K6743 MAL205657223E3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 22000Uf, 40V; Capacitance Vishay Electrolytic Capacitor, Long Life, 056 Psm Series, 22000 F, 20%, 40 V, 35 Mm, 0.04 Ohm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 22000 microF 22000 microF 22000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100470FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701139 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers