Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205654223E3

Description
22000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 44mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
22000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 44mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205654223E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205654223E3-ND
Aluminum Electrolytic Capacitors MAL205654223E3-ND
22000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 44mOhm @ 100Hz 12000 Hrs @ 85°C

22000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 44mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitor,22Mf,10Vdc,20-% Tol,20+% Tol Vishay - 97C1693 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,22Mf,10Vdc,20-% Tol,20+% Tol Vishay
97C1693
Capacitor,22Mf,10Vdc,20-% Tol,20+% Tol Vishay 97C1693
Capacitor,22mF,10VDC ,20-% Tol,20+% Tol

Capacitor,22mF,10VDC,20-% Tol,20+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205654223E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205654223E3
Capacitors - Aluminum Electrolytic Capacitors MAL205654223E3
CAP ALUM 22000UF 20% 10V SNAP

CAP ALUM 22000UF 20% 10V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL205654223E3-ND 97C1693 MAL205654223E3
Product Name Aluminum Electrolytic Capacitors Capacitor,22Mf,10Vdc,20-% Tol,20+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 22000 microF 22000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-0402J250P100HHTDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Aluminum Electrolytic Capacitor - 101C133U020AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
4 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details