3300µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 90mOhm @ 100Hz 12000 Hrs @ 85°C
CAPACITOR ALUM ELEC, 3300UF, 50V; Capacitance:3300µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:12000 hours @ 85°C; Polarity:Polar; Product Diameter:25mm RoHS Compliant: Yes
CAP ALUM 3300UF 20% 50V SNAP
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MAL205651332E3-ND | 18C4503 | MAL205651332E3 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitor Alum Elec, 3300Uf, 50V; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Snap-In | Leaded Capacitor |
| Features | Polarized | Polarized | Polarized |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 3300 microF | 3300 microF | 3300 microF |