Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205651152E3

Description
1500µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 170mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
1500µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 170mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205651152E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205651152E3-ND
Aluminum Electrolytic Capacitors MAL205651152E3-ND
1500µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 170mOhm @ 100Hz 12000 Hrs @ 85°C

1500µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 170mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205651152E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205651152E3
Capacitors - Aluminum Electrolytic Capacitors MAL205651152E3
CAP ALUM 1500UF 20% 50V SNAP

CAP ALUM 1500UF 20% 50V SNAP

Supplier's Site
Capacitor,1.5Mf,50Vdc,20-% Tol,20+% Tol Vishay - 22M5823 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,1.5Mf,50Vdc,20-% Tol,20+% Tol Vishay
22M5823
Capacitor,1.5Mf,50Vdc,20-% Tol,20+% Tol Vishay 22M5823
Capacitor,1.5mF,50VD C,20-% Tol,20+% Tol

Capacitor,1.5mF,50VDC,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL205651152E3-ND MAL205651152E3 22M5823
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,1.5Mf,50Vdc,20-% Tol,20+% Tol Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402N151G500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details