Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205649222E3

Description
2200µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 125mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
2200µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 125mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205649222E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205649222E3-ND
Aluminum Electrolytic Capacitors MAL205649222E3-ND
2200µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 125mOhm @ 100Hz 12000 Hrs @ 85°C

2200µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 125mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
2200UF 100V Capacitor
58-MAL205649222E3
2200UF 100V Capacitor 58-MAL205649222E3
CAP ALUM 2200UF 20% 100V SNAP Product overview: MAL205649222E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL205649222E3 can be used for catalog matching and distributor lookup.

CAP ALUM 2200UF 20% 100V SNAP Product overview: MAL205649222E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL205649222E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - MAL205649222E3 - 1211756-MAL205649222E3 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - MAL205649222E3
1211756-MAL205649222E3
Aluminum Capacitors - MAL205649222E3 1211756-MAL205649222E3
Manufacturer: Vishay BC Components Win Source Part Number: 1211756-MAL205649222 E3 Packaging: Tape & Box (TB) Mounting Style: Through Hole Applications: Audio Capacitance: 2200μF Tolerance: ±20% Voltage - Rated: 100V Lead Spacing: 0.394" (10.00mm) Impedance: 110 mOhms ESR (Equivalent Series Resistance): 125mOhm at 100Hz Polarization: Polar Categories: Capacitors Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.vishay.com Manufacturer Package: Radial, Can - Snap-In Height - Seated (Maximum): 2.047" (52.00mm) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: Not Applicable Parts Dimension: 0.984" Dia (25.00mm) Lifetime at Temp.: 12000 Hrs at 85°C Ripple Current at Low Frequency: 2.3A at 100Hz

Manufacturer: Vishay BC Components
Win Source Part Number: 1211756-MAL205649222E3
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Applications: Audio
Capacitance: 2200μF
Tolerance: ±20%
Voltage - Rated: 100V
Lead Spacing: 0.394" (10.00mm)
Impedance: 110 mOhms
ESR (Equivalent Series Resistance): 125mOhm at 100Hz
Polarization: Polar
Categories: Capacitors
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: Radial, Can - Snap-In
Height - Seated (Maximum): 2.047" (52.00mm)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: Not Applicable
Parts Dimension: 0.984" Dia (25.00mm)
Lifetime at Temp.: 12000 Hrs at 85°C
Ripple Current at Low Frequency: 2.3A at 100Hz

Buy Now
Cap Aluminum 2200uF 100V 20% (25 X 50mm) 10mm 0.125 Ohm 2300mA 5000 hr 85C Bulk - 886-MAL205649222E3 - Utmel Electronic Limited
Hong Kong, China
Cap Aluminum 2200uF 100V 20% (25 X 50mm) 10mm 0.125 Ohm 2300mA 5000 hr 85C Bulk
886-MAL205649222E3
Cap Aluminum 2200uF 100V 20% (25 X 50mm) 10mm 0.125 Ohm 2300mA 5000 hr 85C Bulk 886-MAL205649222E3
Cap Aluminum 2200uF 100V 20% (25 X 50mm) 10mm 0.125 Ohm 2300mA 5000 hr 85C Bulk

Cap Aluminum 2200uF 100V 20% (25 X 50mm) 10mm 0.125 Ohm 2300mA 5000 hr 85C Bulk

Supplier's Site
Capacitor,2.2Mf,100Vdc,20-% Tol,20+% Tol Vishay - 97C1690 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,2.2Mf,100Vdc,20-% Tol,20+% Tol Vishay
97C1690
Capacitor,2.2Mf,100Vdc,20-% Tol,20+% Tol Vishay 97C1690
Capacitor,2.2mF,100V DC,20-% Tol,20+% Tol

Capacitor,2.2mF,100VDC,20-% Tol,20+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205649222E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205649222E3
Capacitors - Aluminum Electrolytic Capacitors MAL205649222E3
CAP ALUM 2200UF 20% 100V SNAP

CAP ALUM 2200UF 20% 100V SNAP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number MAL205649222E3-ND 58-MAL205649222E3 1211756-MAL205649222E3 886-MAL205649222E3 97C1690 MAL205649222E3
Product Name Aluminum Electrolytic Capacitors 2200UF 100V Capacitor Aluminum Capacitors - MAL205649222E3 Cap Aluminum 2200uF 100V 20% (25 X 50mm) 10mm 0.125 Ohm 2300mA 5000 hr 85C Bulk Capacitor,2.2Mf,100Vdc,20-% Tol,20+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF 2200 microF 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C184U010CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1730276 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0101P80CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details