Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205647682E3

Description
6800µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 58mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
6800µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 58mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL205647682E3TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL205647682E3TB-ND
Aluminum Electrolytic Capacitors 56-MAL205647682E3TB-ND
6800µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 58mOhm @ 100Hz 12000 Hrs @ 85°C

6800µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 58mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL205647682E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL205647682E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL205647682E3CT-ND
6800µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 58mOhm @ 100Hz 12000 Hrs @ 85°C

6800µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 58mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Electrolytic Capacitor, Long Life, 056 Psm Series, 6800 F, 20%, 40 V, 25 Mm, 58 Ohm Rohs Compliant Vishay - 98K6730 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, 056 Psm Series, 6800 F, 20%, 40 V, 25 Mm, 58 Ohm Rohs Compliant Vishay
98K6730
Electrolytic Capacitor, Long Life, 056 Psm Series, 6800 F, 20%, 40 V, 25 Mm, 58 Ohm Rohs Compliant Vishay 98K6730
Electrolytic Capacitor, Long Life, 056 PSM Series, 6800 F, 20%, 40 V, 25 mm, 58 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, 056 PSM Series, 6800 F, 20%, 40 V, 25 mm, 58 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205647682E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205647682E3
Capacitors - Aluminum Electrolytic Capacitors MAL205647682E3
CAP ALUM 6800UF 20% 40V SNAP

CAP ALUM 6800UF 20% 40V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL205647682E3TB-ND 98K6730 MAL205647682E3
Product Name Aluminum Electrolytic Capacitors Electrolytic Capacitor, Long Life, 056 Psm Series, 6800 F, 20%, 40 V, 25 Mm, 58 Ohm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 6800 microF 6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminium Capacitors - 1701112 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101222U100AD2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2200 microF
View Details
3 suppliers