Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205647153E3

Description
15000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 41mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
15000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 41mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205647153E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205647153E3-ND
Aluminum Electrolytic Capacitors MAL205647153E3-ND
15000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 41mOhm @ 100Hz 12000 Hrs @ 85°C

15000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 41mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Electrolytic Capacitor, Long Life, 056 Psm Series, 15000 F, 20%, 40 V, 30 Mm, 0.041 Ohm Rohs Compliant Vishay - 98K6729 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, 056 Psm Series, 15000 F, 20%, 40 V, 30 Mm, 0.041 Ohm Rohs Compliant Vishay
98K6729
Electrolytic Capacitor, Long Life, 056 Psm Series, 15000 F, 20%, 40 V, 30 Mm, 0.041 Ohm Rohs Compliant Vishay 98K6729
Electrolytic Capacitor, Long Life, 056 PSM Series, 15000 F, 20%, 40 V, 30 mm, 0.041 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, 056 PSM Series, 15000 F, 20%, 40 V, 30 mm, 0.041 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205647153E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205647153E3
Capacitors - Aluminum Electrolytic Capacitors MAL205647153E3
CAP ALUM 15000UF 20% 40V SNAP

CAP ALUM 15000UF 20% 40V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL205647153E3-ND 98K6729 MAL205647153E3
Product Name Aluminum Electrolytic Capacitors Electrolytic Capacitor, Long Life, 056 Psm Series, 15000 F, 20%, 40 V, 30 Mm, 0.041 Ohm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF 15000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C233T200DG1DS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 23000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525006P80BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701027 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details