Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205625223E3

Description
22000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 42mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
22000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 42mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205625223E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205625223E3-ND
Aluminum Electrolytic Capacitors MAL205625223E3-ND
22000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 42mOhm @ 100Hz 12000 Hrs @ 85°C

22000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 42mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitor,22Mf,16Vdc,20-% Tol,20+% Tol Vishay - 22M5805 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,22Mf,16Vdc,20-% Tol,20+% Tol Vishay
22M5805
Capacitor,22Mf,16Vdc,20-% Tol,20+% Tol Vishay 22M5805
Capacitor,22mF,16VDC ,20-% Tol,20+% Tol

Capacitor,22mF,16VDC,20-% Tol,20+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205625223E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205625223E3
Capacitors - Aluminum Electrolytic Capacitors MAL205625223E3
CAP ALUM 22000UF 20% 16V SNAP

CAP ALUM 22000UF 20% 16V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL205625223E3-ND 22M5805 MAL205625223E3
Product Name Aluminum Electrolytic Capacitors Capacitor,22Mf,16Vdc,20-% Tol,20+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 22000 microF 22000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1733449 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Ceramic Capacitors - 1763-0504X103K500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details