Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205358471E3

Description
470µF 385V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 320mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
470µF 385V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 320mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL205358471E3TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL205358471E3TB-ND
Aluminum Electrolytic Capacitors 56-MAL205358471E3TB-ND
470µF 385V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 320mOhm @ 100Hz 12000 Hrs @ 85°C

470µF 385V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 320mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL205358471E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL205358471E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL205358471E3CT-ND
470µF 385V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 320mOhm @ 100Hz 12000 Hrs @ 85°C

470µF 385V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 320mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - MAL205358471E3 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL205358471E3
Aluminum Electrolytic Capacitors MAL205358471E3
CAP ALUM 470UF 20% 385V RADIAL

CAP ALUM 470UF 20% 385V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205358471E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205358471E3
Capacitors - Aluminum Electrolytic Capacitors MAL205358471E3
CAP ALUM 470UF 20% 385V RADIAL

CAP ALUM 470UF 20% 385V RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL205358471E3TB-ND MAL205358471E3 MAL205358471E3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-1207-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Film Paper Film Capacitors - 104PPA252KD20 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers