Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205356331E3

Description
330µF 400V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 480mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
330µF 400V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 480mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205356331E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205356331E3-ND
Aluminum Electrolytic Capacitors MAL205356331E3-ND
330µF 400V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 480mOhm @ 100Hz 12000 Hrs @ 85°C

330µF 400V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 480mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
330 400V 35X50Mm 85 12000H Vishay - 97C1666 - Newark, An Avnet Company
Chicago, IL, United States
330 400V 35X50Mm 85 12000H Vishay
97C1666
330 400V 35X50Mm 85 12000H Vishay 97C1666
330 400V 35x50mm 85 12000h

330 400V 35x50mm 85 12000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205356331E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205356331E3
Capacitors - Aluminum Electrolytic Capacitors MAL205356331E3
CAP ALUM 330UF 20% 400V RADIAL

CAP ALUM 330UF 20% 400V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL205356331E3-ND 97C1666 MAL205356331E3
Product Name Aluminum Electrolytic Capacitors 330 400V 35X50Mm 85 12000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101102U075AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0402B103K6R3NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701157 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details