Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205342681E3

Description
680µF 200V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 220mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
680µF 200V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 220mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205342681E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205342681E3-ND
Aluminum Electrolytic Capacitors MAL205342681E3-ND
680µF 200V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 220mOhm @ 100Hz 12000 Hrs @ 85°C

680µF 200V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 220mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
680 200V 40X40Mm 85 12000H Vishay - 97C1651 - Newark, An Avnet Company
Chicago, IL, United States
680 200V 40X40Mm 85 12000H Vishay
97C1651
680 200V 40X40Mm 85 12000H Vishay 97C1651
680 200V 40x40mm 85 12000h

680 200V 40x40mm 85 12000h

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL205342681E3-ND 97C1651
Product Name Aluminum Electrolytic Capacitors 680 200V 40X40Mm 85 12000H Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C523U025EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details