Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205256471E3

Description
470µF 400V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 305mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
470µF 400V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 305mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205256471E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205256471E3-ND
Aluminum Electrolytic Capacitors MAL205256471E3-ND
470µF 400V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 305mOhm @ 100Hz 15000 Hrs @ 85°C

470µF 400V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 305mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205256471E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205256471E3
Capacitors - Aluminum Electrolytic Capacitors MAL205256471E3
CAP ALUM 470UF 400V RADIAL

CAP ALUM 470UF 400V RADIAL

Supplier's Site
470 400V 40X70Mm 85 15000H Vishay - 97C1640 - Newark, An Avnet Company
Chicago, IL, United States
470 400V 40X70Mm 85 15000H Vishay
97C1640
470 400V 40X70Mm 85 15000H Vishay 97C1640
470 400V 40x70mm 85 15000h

470 400V 40x70mm 85 15000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL205256471E3-ND MAL205256471E3 97C1640
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 470 400V 40X70Mm 85 15000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 0603J0100122FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C123U050EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details