Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205253151E3

Description
150µF 250V Aluminum Electrolytic Capacitors Radial, Can - 3 Lead 1.1Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
150µF 250V Aluminum Electrolytic Capacitors Radial, Can - 3 Lead 1.1Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205253151E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205253151E3-ND
Aluminum Electrolytic Capacitors MAL205253151E3-ND
150µF 250V Aluminum Electrolytic Capacitors Radial, Can - 3 Lead 1.1Ohm @ 100Hz 15000 Hrs @ 85°C

150µF 250V Aluminum Electrolytic Capacitors Radial, Can - 3 Lead 1.1Ohm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
150 250V 25X40Mm 85 15000H Vishay - 97C1631 - Newark, An Avnet Company
Chicago, IL, United States
150 250V 25X40Mm 85 15000H Vishay
97C1631
150 250V 25X40Mm 85 15000H Vishay 97C1631
150 250V 25x40mm 85 15000h

150 250V 25x40mm 85 15000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205253151E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205253151E3
Capacitors - Aluminum Electrolytic Capacitors MAL205253151E3
CAP ALUM 150UF 250V RADIAL

CAP ALUM 150UF 250V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL205253151E3-ND 97C1631 MAL205253151E3
Product Name Aluminum Electrolytic Capacitors 150 250V 25X40Mm 85 15000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050525000470GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C503U020EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details